Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDG4 LMV358IDG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 877735-LMV358IDG4 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877735-LMV358IDG4 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDG4 - 877735-LMV358IDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDG4
877735-LMV358IDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDG4 877735-LMV358IDG4
Manufacturer: Texas Instruments Win Source Part Number: 877735-LMV358IDG4 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 877735-LMV358IDG4
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 877735-LMV358IDG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IDG4
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518JN/+ - Lingto Electronic Limited
Specs
Source Current (IS) 0.0050 milliamps
View Details
Audio Amplifier ICs - 2466956 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers