Rochester Electronics Linear - Linear - Comparators - LMH7322SQ LMH7322SQ

Description
Manufacturer: National Semiconductor Win Source Part Number: 923387-LMH7322SQ Series: * Features: Comparator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 923387-LMH7322SQ Series: * Features: Comparator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMH7322SQ - 923387-LMH7322SQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMH7322SQ
923387-LMH7322SQ
Linear - Linear - Comparators - LMH7322SQ 923387-LMH7322SQ
Manufacturer: National Semiconductor Win Source Part Number: 923387-LMH7322SQ Series: * Features: Comparator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: National Semiconductor
Win Source Part Number: 923387-LMH7322SQ
Series: *
Features: Comparator
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Comparators - LMH7322SQ - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMH7322SQ
Linear - Comparators LMH7322SQ
COMPARATOR, 1 FUNC, 8000UV OFFSE

COMPARATOR, 1 FUNC, 8000UV OFFSE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators
Product Number 923387-LMH7322SQ LMH7322SQ
Product Name Linear - Linear - Comparators - LMH7322SQ Linear - Comparators
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2449791P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output Open Collector
Package Type SOP; SOP-14
View Details
Dual Micropower CMOS Voltage Comparator, Open Drain Driver - ALD2303PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0200 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Linear - Comparators - AM686HC - Lingto Electronic Limited
Rochester Electronics
Specs
CMRR 80 dB
View Details
INA202 High-Side Measurement Current-Shunt Monitor with Comparator and Reference - INA202AIDR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
View Details