Manufacturer: National Semiconductor
Win Source Part Number: 923332-LMC1983CIN
Features: Audio Channel 28-DIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 13
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 923332-LMC1983CIN |
| Product Name | Audio Special Purpose - LMC1983CIN |
| Package Type | DIP; 28-DIP |