The LM710H is a high-speed voltage comparator designed for applications requiring precise low-level digital signal detection. It features a differential input and a single-ended output, with output levels compatible with various integrated logic types. The device is constructed on a single silicon chip, ensuring low offset and thermal drift, which enhances its performance in fast comparator applications. This comparator is suitable for use in pulse height discriminators, high-speed analog-to-digital converters, and as a go/no-go detector in automatic test equipment. Its low cost makes it an attractive option for replacing simple discrete component circuitry. The LM710H operates over a wide temperature range of -55°C to +125°C and supports a maximum supply voltage of +14V and -7V. It also offers a response time of approximately 40 ns, making it effective for high-speed applications.
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | LM710H | LM710H |
| Product Name | Specialized ICs | Specialized ICs |