Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM604ACM LM604ACM

Description
Manufacturer: National Semiconductor Win Source Part Number: 923287-LM604ACM Operating Temperature Range: 0°C ~ 70°C (TA) Features: General Purpose Amplifier Circuit - 20-SOP Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 923287-LM604ACM Operating Temperature Range: 0°C ~ 70°C (TA) Features: General Purpose Amplifier Circuit - 20-SOP Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM604ACM - 923287-LM604ACM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM604ACM
923287-LM604ACM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM604ACM 923287-LM604ACM
Manufacturer: National Semiconductor Win Source Part Number: 923287-LM604ACM Operating Temperature Range: 0°C ~ 70°C (TA) Features: General Purpose Amplifier Circuit - 20-SOP Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: National Semiconductor
Win Source Part Number: 923287-LM604ACM
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: General Purpose Amplifier Circuit - 20-SOP
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM604ACM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM604ACM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM604ACM
IC OPAMP GP 4 CIRCUIT 20SOP

IC OPAMP GP 4 CIRCUIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 923287-LM604ACM LM604ACM
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM604ACM Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 350 MHz
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers