Manufacturer: Texas Instruments
Win Source Part Number: 877527-LM5119QPSQ/NO
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 32-WQFN (5x5)
Package: Bulk
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 5.5V ~ 65V
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 877527-LM5119QPSQ/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5119QPSQ/NOPB |
| Package Type | Other; 32-WQFN (5x5) |