The LM5085MY/NOPB is a high-efficiency PFET switching regulator controller designed for a wide input voltage range of 4.5V to 75V. It features a constant on-time regulation principle, which eliminates the need for loop compensation, simplifying circuit design. The device supports 100% duty cycle operation, making it suitable for low dropout applications. It offers adjustable output voltage starting from 1.25V and includes an internal soft-start timer to manage inrush current. The LM5085MY/NOPB is equipped with thermal shutdown protection and allows for adjustable current limit settings using either the PFET's R_DS(ON) or an external sense resistor. This product is particularly well-suited for automotive infotainment systems, battery/supercapacit
LM5085 4.5-75V WIDE VIN, CONSTAN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM5085MY/NOPB |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, On Time Control |