Manufacturer: Texas Instruments
Win Source Part Number: 851254-LM5010ASD
Features: Switching Regulator IC Output
Package: Bulk
Family Name: LM5010
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 851254-LM5010ASD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5010ASD |
| Package Type | Other; Bulk |