Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO AMPLIFIER CHIPS
ROCHESTER ELECTRONICS
LM4985TM/NOPB -- LINEAR - AMPLIFIERS - AUDIO
Rochester Electronics
Linear - Amplifiers - Audio
LM4985TM/NOPB
Description
AUDIO AMPLIFIER, 3 FUNC, PBGA12
Lingto Electronic Limited
Done
Datasheet
Description
AUDIO AMPLIFIER, 3 FUNC, PBGA12
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4985TM/NOPB
Linear - Amplifiers - Audio
LM4985TM/NOPB
AUDIO AMPLIFIER, 3 FUNC, PBGA12
AUDIO AMPLIFIER, 3 FUNC, PBGA12
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Audio Amplifier Chips
Product Number
LM4985TM/NOPB
Product Name
Linear - Amplifiers - Audio
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Audio Amplifier ICs
2412906P
Specs
RoHS Compliant
RoHS
Operation Class
Audio
Package Type
DMP
View Details
Rochester Electronics
Linear - Amplifiers - Audio
LA4708NF-MB-E
Specs
Output Power
30 watts
Operating Temperature
-35 to 85 C (-31 to 185 F)
View Details
Infineon Technologies AG
100W Audio Amplifier
IR4322MTRPBF
Specs
RoHS Compliant
RoHS
Bandwidth
9 MHz
Supply Voltage (V
S
)
12 volts
View Details
8
suppliers
Texas Instruments
30W Audio Amplifier
LM4700TF
View Details
2
suppliers