Manufacturer: Texas Instruments
Win Source Part Number: 923223-LM48901SQE
Series: Boomer®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)
Package: Bulk
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
AUDIO AMPLIFIER, 4 CHANNEL(S)
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 923223-LM48901SQE | LM48901SQE |
| Product Name | Linear - Linear - Amplifiers - Audio - LM48901SQE | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |