Manufacturer: National Semiconductor
Win Source Part Number: 923218-LM4808LD
Series: Boomer®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-WSON (2.5x2.5)
Package: Bulk
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 923218-LM4808LD | LM4808LD |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4808LD | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |