Rochester Electronics Linear - Linear - Amplifiers - Audio - LM4668LD LM4668LD

Description
Manufacturer: National Semiconductor Win Source Part Number: 923214-LM4668LD Series: Boomer® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 1-Channel (Mono) Class D Package: Bulk Package: 14-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 923214-LM4668LD Series: Boomer® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 1-Channel (Mono) Class D Package: Bulk Package: 14-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4668LD - 923214-LM4668LD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4668LD
923214-LM4668LD
Linear - Linear - Amplifiers - Audio - LM4668LD 923214-LM4668LD
Manufacturer: National Semiconductor Win Source Part Number: 923214-LM4668LD Series: Boomer® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 1-Channel (Mono) Class D Package: Bulk Package: 14-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: National Semiconductor
Win Source Part Number: 923214-LM4668LD
Series: Boomer®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D
Package: Bulk
Package: 14-VDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4668LD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4668LD
Linear - Amplifiers - Audio LM4668LD
AUDIO AMPLIFIER, 10W(S), 1 FUNC

AUDIO AMPLIFIER, 10W(S), 1 FUNC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 923214-LM4668LD LM4668LD
Product Name Linear - Linear - Amplifiers - Audio - LM4668LD Linear - Amplifiers - Audio
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1698129 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 15 volts
Operation Class Class AB; Operational amplifier
View Details
Audio Amplifiers - IR4311MTRPBFCT-ND - DigiKey
Infineon Technologies AG
Specs
Output Power 35 watts
Operating Temperature -40 to 100 C (-40 to 212 F)
Operation Class Class D
View Details
7 suppliers
Linear - Amplifiers - Audio - LM48312TLX/NOPB - Lingto Electronic Limited
Specs
Output Power 2.6 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details