Rochester Electronics PMIC - Voltage Regulators - DC DC Switching Regulators LM43603AQPWPRQ1

Description
LM43603-Q1 AUTOMOTIVE QUALIFIED
Description
LM43603-Q1 AUTOMOTIVE QUALIFIED
Datasheet
Datasheet Summary
Powered by GS/AI

The LM43603AQPWPRQ1 is a synchronous step-down DC-DC converter designed for automotive applications, capable of delivering up to 3A of load current from an input voltage range of 3.5V to 36V, with an absolute maximum of 42V. It features a low quiescent current of 27µA in regulation and offers high efficiency at light loads through discontinuous conduction mode and pulse frequency modulation. The device is AEC-Q100 qualified, ensuring reliability in automotive environments with an operating junction temperature range of -40°C to +125°C. Key features include adjustable switching frequency from 200kHz to 2.2MHz, synchronization to an external clock, internal compensation, and stability with various capacitor types. Protection mechanisms include output short circuit protection with hiccup mode, overtemperature thermal shutdown, and precision enable for programmable system undervoltage lockout. The LM43603AQPWPRQ1 is housed in a compact HTSSOP 16-pin package, facilitating efficient PCB layout with minimal external components required. This product is suitable for a variety of applications, including industrial power supplies and telecommunications systems.

Datasheet Summary
Powered by GS/AI

The LM43603AQPWPRQ1 is a synchronous step-down DC-DC converter designed for automotive applications, capable of delivering up to 3A of load current from an input voltage range of 3.5V to 36V, with an absolute maximum of 42V. It features a low quiescent current of 27µA in regulation and offers high efficiency at light loads through discontinuous conduction mode and pulse frequency modulation. The device is AEC-Q100 qualified, ensuring reliability in automotive environments with an operating junction temperature range of -40°C to +125°C. Key features include adjustable switching frequency from 200kHz to 2.2MHz, synchronization to an external clock, internal compensation, and stability with various capacitor types. Protection mechanisms include output short circuit protection with hiccup mode, overtemperature thermal shutdown, and precision enable for programmable system undervoltage lockout. The LM43603AQPWPRQ1 is housed in a compact HTSSOP 16-pin package, facilitating efficient PCB layout with minimal external components required. This product is suitable for a variety of applications, including industrial power supplies and telecommunications systems.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - DC DC Switching Regulators - LM43603AQPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM43603AQPWPRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LM43603AQPWPRQ1
LM43603-Q1 AUTOMOTIVE QUALIFIED

LM43603-Q1 AUTOMOTIVE QUALIFIED

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Switching Voltage Regulators
Product Number LM43603AQPWPRQ1
Product Name PMIC - Voltage Regulators - DC DC Switching Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 65 kHz
Duty Cycle 75
View Details
LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers