Manufacturer: Texas Instruments
Win Source Part Number: 877466-LM43602DSUT
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-VFDFN Exposed Pad
Package: Bulk
Package: 16-VFDFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Categories: Integrated Circuits (ICs)
Case / Package: 16-SON (4x5)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 877466-LM43602DSUT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM43602DSUT |
| Package Type | Other; 16-SON (4x5) |