LM4041EIM3X-1.2 -- PMIC - VOLTAGE REFERENCE
Rochester Electronics
PMIC - Voltage Reference
LM4041EIM3X-1.2
Description
IC VREF SHUNT 2% SOT23-3
-
Lingto Electronic Limited
Datasheet
Description
IC VREF SHUNT 2% SOT23-3
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LM4041EIM3X-1.2 |
|
Product Name
|
PMIC - Voltage Reference |
|
Type
|
Shunt / Zener
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shunt / Zener
VREF Type
Fixed
Package Type
Other; SC70,SOT-23,TO-92
View Details
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
3 ppm/C
View Details
5 suppliers