Rochester Electronics PMIC - PMIC - Voltage Reference - LM4040CIZ-5.0 LM4040CIZ-5.0

Description
Manufacturer: National Semiconductor Win Source Part Number: 877423-LM4040CIZ-5.0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Family Name: LM4040 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 877423-LM4040CIZ-5.0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Family Name: LM4040 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040CIZ-5.0 - 877423-LM4040CIZ-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIZ-5.0
877423-LM4040CIZ-5.0
PMIC - PMIC - Voltage Reference - LM4040CIZ-5.0 877423-LM4040CIZ-5.0
Manufacturer: National Semiconductor Win Source Part Number: 877423-LM4040CIZ-5.0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Family Name: LM4040 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 877423-LM4040CIZ-5.0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Family Name: LM4040
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - LM4040CIZ-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIZ-5.0
PMIC - Voltage Reference LM4040CIZ-5.0
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 877423-LM4040CIZ-5.0 LM4040CIZ-5.0
Product Name PMIC - PMIC - Voltage Reference - LM4040CIZ-5.0 PMIC - Voltage Reference
Package Type TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BPWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
PMIC - Voltage Reference - AD780ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Voltage Reference IC - 693-X60008EIS8-50 - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
5 suppliers