The LM4040CIM3-4.1 is a precision micropower shunt voltage reference designed for applications requiring stable voltage references. It operates with a fixed reverse breakdown voltage of 4.1V and is available in a compact SOT-23 package, making it suitable for space-constrained designs. The device features an output voltage tolerance of ±0.5% and a low temperature coefficient of 100ppm/°C, ensuring reliable performance across varying temperatures. It supports a wide operating current range from 60OºA to 15mA, allowing flexibility in different circuit configurations. The LM4040CIM3-4.1 does not require an external output capacitor and can tolerate capacitive loads, simplifying design requirements. This voltage reference is ideal for applications in automotive, data acquisition, and energy infrastructure, among others.
IC VREF SHUNT 0.5% SOT23-3
IC VREF SHUNT 0.5% SOT23-3
LM4040-N 100-PPM/C PRECISION MIC
| Lingto Electronic Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040CIM3-4.1 | LM4040CIM3-4.1 |
| Product Name | PMIC - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener |