Manufacturer: Luminary Micro
Win Source Part Number: 877399-LM3S2432-IQC5
Series: Stellaris® ARM® Cortex®-M3S 2000
Features: series Microcontroller IC
Package: Tray
Number of I/O: 34
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.31.0001
IC MCU 32BIT 96KB FLASH 100LQFP
IC MCU 32BIT 96KB FLASH 100LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 877399-LM3S2432-IQC50-A2 | LM3S2432-IQC50-A2 |
| Product Name | Embedded - Embedded - Microcontrollers - LM3S2432-IQC50-A2 | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |