Rochester Electronics Linear - Linear - Comparators - LM393EDR2G LM393EDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 923171-LM393EDR2G Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 923171-LM393EDR2G Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM393EDR2G - 923171-LM393EDR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393EDR2G
923171-LM393EDR2G
Linear - Linear - Comparators - LM393EDR2G 923171-LM393EDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 923171-LM393EDR2G Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 923171-LM393EDR2G
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator General Purpose - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 923171-LM393EDR2G
Product Name Linear - Linear - Comparators - LM393EDR2G
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1904367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output TTL; CMOS; CMOS/TTL
Package Type So
View Details
Quad CMOS Voltage Comparator, Open Drain Driver - ALD4301APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Analog - MTLM111MD - Micross Components, Inc.
Micross Components, Inc.
View Details