LM385BM-1.2/NOPB -- PMIC - VOLTAGE REFERENCE
Rochester Electronics
PMIC - Voltage Reference
LM385BM-1.2/NOPB
Description
IC VREF SHUNT 1% 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC VREF SHUNT 1% 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LM385BM-1.2/NOPB |
|
Product Name
|
PMIC - Voltage Reference |
|
Type
|
Shunt / Zener
|
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
Other; SO,SOIC,TO-92,TSSOP
VREF
1.24 volts
View Details
7 suppliers
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
3 ppm/C
View Details
4 suppliers