Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DMX LM3524DMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 877345-LM3524DMX Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-LM3524DMX, 2156-LM3524DMX-TITR- ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877345-LM3524DMX Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-LM3524DMX, 2156-LM3524DMX-TITR- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DMX - 877345-LM3524DMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DMX
877345-LM3524DMX
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DMX 877345-LM3524DMX
Manufacturer: Texas Instruments Win Source Part Number: 877345-LM3524DMX Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-LM3524DMX, 2156-LM3524DMX-TITR- ND

Manufacturer: Texas Instruments
Win Source Part Number: 877345-LM3524DMX
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-LM3524DMX, 2156-LM3524DMX-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 877345-LM3524DMX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3524DMX
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908244P - RS Components, Ltd.
Specs
IOUT 0.1250 amps
Efficiency 82 %
View Details
Specs
Package Type Other; Tube
fsw 106 kHz
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-2-R7 - 910645-ADP2102YCPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details