Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348DR2 LM348DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 923143-LM348DR2 Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 14-SOP Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 923143-LM348DR2 Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 14-SOP Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348DR2 - 923143-LM348DR2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348DR2
923143-LM348DR2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348DR2 923143-LM348DR2
Manufacturer: ON Semiconductor Win Source Part Number: 923143-LM348DR2 Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 14-SOP Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 923143-LM348DR2
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 14-SOP
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348DR2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM348DR2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM348DR2
OPERATIONAL AMPLIFIER, 4 FUNC, 7

OPERATIONAL AMPLIFIER, 4 FUNC, 7

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348DR2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM348DR2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM348DR2
IC OPAMP GP 4 CIRCUIT 14SOP

IC OPAMP GP 4 CIRCUIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers
Product Number 923143-LM348DR2 LM348DR2 LM348DR2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM348DR2 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
11 suppliers
Instrumentation, OP Amps, Buffer Amps - ALD1724EPAL - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3583JM - Lingto Electronic Limited
Specs
Source Current (IS) 8.5 milliamps
View Details