LM3423MHBKBSTEV -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LM3423MHBKBSTEV
Description
IC LED DRIVER CTRLR DIM
-
Lingto Electronic Limited
Datasheet
Description
IC LED DRIVER CTRLR DIM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LM3423MHBKBSTEV |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver; TxRx + MCU
Technology
Bluetooth v5.1
Supply Voltage
Other; 1.76V ~ 3.63V
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
8500 to 10550 MHz
View Details