LM336Z5X -- PMIC - VOLTAGE REFERENCE
Rochester Electronics
PMIC - Voltage Reference
LM336Z5X
Description
IC VREF SHUNT 4% TO92-3
-
Lingto Electronic Limited
Datasheet
Description
IC VREF SHUNT 4% TO92-3
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LM336Z5X |
|
Product Name
|
PMIC - Voltage Reference |
|
Type
|
Shunt / Zener
|
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
Other; SOIC,SOT-23,TO-92
VREF
2.5 volts
View Details
9 suppliers
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
3 ppm/C
View Details
3 suppliers