The LM307J is a general-purpose operational amplifier in a dual-in-line package, designed as a direct replacement for the 709, LM101A, and 741 amplifiers. It operates over a temperature range of 0°C to 70°C, with a maximum input offset voltage of 3 mV, maximum input current of 100 nA, and maximum input offset current of 20 nA across temperature. The device features guaranteed drift characteristics and low input currents suitable for integrators, timers, and sample-and-hold circuits. It is qualified to the MIL-PRF-38535 Class Q Military and Class V Space Level standards.
LM307 - Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, CDIP8
Manufacturer: Rochester Electronics
Win Source Part Number: 923124-LM307J
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, CDIP8, CERAMIC, DIP-8 Product overview: LM307J from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM307J can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8CERDIP
General Purpose Amplifier 1 Circuit 8-CERDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM307J | 923124-LM307J | 687-LM307J | LM307J | LM307J | LM307J |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM307J | DIP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; CDIP; CDIP | DIP; 8-CERDIP | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | Through Hole | ||
| Life Cycle Stage | Rochester Active | Active | Active | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Number of Pins | 8 |