The LM2903D is a dual voltage comparator designed for operation from a single power supply across a wide voltage range. It features a maximum supply voltage rating of 36V and a low input offset voltage of 0.37mV, making it suitable for precision applications. The device exhibits low input bias current of 3.5nA and a low supply current of 200µA per comparator, contributing to its efficiency. The response time is approximately 1µs, allowing for quick signal processing. The LM2903D is compatible with TTL, MOS, and CMOS outputs, and its common-mode input voltage range includes ground. It is also designed with improved ESD performance rated at 2kV, enhancing its robustness in various applications. The device is available in multiple package options, including SOIC, VSSOP, and WSON, facilitating integration into different circuit designs. Applications for the LM2903D include use in automation systems, power tools, and various consumer electronics.
IC DUAL DIFF COMPARATOR 8-SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | LM2903D |
| Product Name | Linear - Comparators |