Manufacturer: Texas Instruments
Win Source Part Number: 923119-LM2901DRG3
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 923119-LM2901DRG3 |
| Product Name | Linear - Linear - Comparators - LM2901DRG3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |