Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
ROCHESTER ELECTRONICS
LM2575T-ADJ/NOPB -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575T-ADJ/NOPB
Description
IC REG BUCK ADJ 1A TO220-5
Lingto Electronic Limited
Done
Datasheet
Description
IC REG BUCK ADJ 1A TO220-5
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575T-ADJ/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575T-ADJ/NOPB
IC REG BUCK ADJ 1A TO220-5
IC REG BUCK ADJ 1A TO220-5
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Switching Voltage Regulators
Product Number
LM2575T-ADJ/NOPB
Product Name
PMIC - Voltage Regulators - DC DC Switching Regulators
I
OUT
1 amps
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
TSSOP Voltage Regulator IC
LM21215AMHX-1
Specs
V
IN
5.5 volts
Operating Temperature
-40 C (-40 F)
View Details
2
suppliers
RS Components, Ltd.
Switching Regulators
1744711
Specs
Package Type
Other; Sip
Efficiency
80 to 88 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
CS5151GN16
View Details
Nordic Semiconductor ASA
Power Management IC
NPM1300-QEAA-R
Specs
Package Type
Other; Tape & Reel (TR)
f
sw
3600 kHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers