Manufacturer: National Semiconductor
Win Source Part Number: 877198-LM2575HVM-ADJ
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
SWITCHING REGULATOR, VOLT-MODE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 877198-LM2575HVM-ADJ | LM2575HVM-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVM-ADJ | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |