Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574-12BN LM2574-12BN

Description
Manufacturer: Micrel Win Source Part Number: 877193-LM2574-12BN Features: Switching Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 877193-LM2574-12BN Features: Switching Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574-12BN - 877193-LM2574-12BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574-12BN
877193-LM2574-12BN
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574-12BN 877193-LM2574-12BN
Manufacturer: Micrel Win Source Part Number: 877193-LM2574-12BN Features: Switching Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Micrel
Win Source Part Number: 877193-LM2574-12BN
Features: Switching Regulator IC Output
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2574-12BN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2574-12BN
PMIC - Voltage Regulators - DC DC Switching Regulators LM2574-12BN
52KHZ SIMPLE 0.5A BUCK REGULATOR

52KHZ SIMPLE 0.5A BUCK REGULATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 877193-LM2574-12BN LM2574-12BN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574-12BN PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - IFX91041EJVXUMA1 - ODG (Origin Data Global)
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
6 suppliers
LM20323 4.5-36V, 3A Current Mode Synchronous Buck Regulator - LM20323MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
Switching Regulators - 1744668 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details