Manufacturer: National Semiconductor
Win Source Part Number: 923066-LM13600MX
Features: Transconductance IC - 16-SOP
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
OPERATIONAL AMPLIFIER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 923066-LM13600MX | LM13600MX |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - LM13600MX | Linear - Amplifiers - Special Purpose |
| Package Type | SOP; 16-SOP |