Rochester Electronics Linear - Linear - Comparators - LM111W/883 LM111W/883

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990039-LM111W/883 Response Time: 200 ns Number of Elements: 1 Number of Pins: 10 Categories: Linear - Comparators Alternative Parts (Cross-Reference): LM111W/883LM111W883; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 5 V Nominal Supply Current: 6 mA Max Supply Current: 6 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2.5 V Voltage Gain: 106.02 dB Input Offset Voltage (Vos): 3 mV
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990039-LM111W/883 Response Time: 200 ns Number of Elements: 1 Number of Pins: 10 Categories: Linear - Comparators Alternative Parts (Cross-Reference): LM111W/883LM111W883; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 5 V Nominal Supply Current: 6 mA Max Supply Current: 6 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2.5 V Voltage Gain: 106.02 dB Input Offset Voltage (Vos): 3 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM111W/883 - 990039-LM111W/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM111W/883
990039-LM111W/883
Linear - Linear - Comparators - LM111W/883 990039-LM111W/883
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990039-LM111W/883 Response Time: 200 ns Number of Elements: 1 Number of Pins: 10 Categories: Linear - Comparators Alternative Parts (Cross-Reference): LM111W/883LM111W883; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 5 V Nominal Supply Current: 6 mA Max Supply Current: 6 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2.5 V Voltage Gain: 106.02 dB Input Offset Voltage (Vos): 3 mV

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990039-LM111W/883
Response Time: 200 ns
Number of Elements: 1
Number of Pins: 10
Categories: Linear - Comparators
Alternative Parts (Cross-Reference): LM111W/883LM111W883;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 5 V
Nominal Supply Current: 6 mA
Max Supply Current: 6 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2.5 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 3 mV

Buy Now
Linear Comparator IC - 692-LM111W/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-LM111W/883
Linear Comparator IC 692-LM111W/883
Comparator, 1 Func, 4000uV Offset-Max, 200ns Response Time, BIPolar, CDFP10, CERPACK-10 Product overview: LM111W/883 from Rochester Electronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM111W/883 can be used for catalog matching and distributor lookup.

Comparator, 1 Func, 4000uV Offset-Max, 200ns Response Time, BIPolar, CDFP10, CERPACK-10 Product overview: LM111W/883 from Rochester Electronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM111W/883 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 990039-LM111W/883 692-LM111W/883
Product Name Linear - Linear - Comparators - LM111W/883 Linear Comparator IC
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data