LM107 - Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, CDIP8 - Dual marked (5962-8958901PA)
Manufacturer: Rochester Electronics
Win Source Part Number: 877134-LM107J/883
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit - 8-CDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, CDIP8, CERAMIC, DIP-8 Product overview: LM107J/883 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM107J/883 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8CDIP
IC OPAMP GP 1 CIRCUIT 8CDIP
General Purpose Amplifier 1 Circuit 8-CDIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM107J/883 | 877134-LM107J/883 | 687-LM107J/883 | LM107J/883 | LM107J/883 | LM107J/883 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM107J/883 | DIP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; CDIP; CDIP8 | DIP; CDIP; 8-CDIP | Through Hole | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Rochester Active | Active | Active | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Number of Pins | 8 |