Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356BMX LF356BMX

Description
Manufacturer: National Semiconductor Win Source Part Number: 922929-LF356BMX Operating Temperature Range: 0°C ~ 70°C (TA) Features: J-FET Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 922929-LF356BMX Operating Temperature Range: 0°C ~ 70°C (TA) Features: J-FET Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356BMX - 922929-LF356BMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356BMX
922929-LF356BMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356BMX 922929-LF356BMX
Manufacturer: National Semiconductor Win Source Part Number: 922929-LF356BMX Operating Temperature Range: 0°C ~ 70°C (TA) Features: J-FET Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: National Semiconductor
Win Source Part Number: 922929-LF356BMX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: J-FET Amplifier Circuit - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356BMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF356BMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF356BMX
IC OPAMP JFET 1 CIRCUIT 8SOIC

IC OPAMP JFET 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 922929-LF356BMX LF356BMX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356BMX Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5407/BDA - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type CFP
Life Cycle Stage Rochester Active
View Details
Op Amps - 1220325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details