Rochester Electronics 8-bit 12MHz Embedded Microcontroller MCU LD87C51FB

Description
Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP44, PLASTIC, LCC-44 Product overview: LD87C51FB from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD87C51FB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP44, PLASTIC, LCC-44 Product overview: LD87C51FB from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD87C51FB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 12MHz Embedded Microcontroller MCU - 685-LD87C51FB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 12MHz Embedded Microcontroller MCU
685-LD87C51FB
8-bit 12MHz Embedded Microcontroller MCU 685-LD87C51FB
Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP44, PLASTIC, LCC-44 Product overview: LD87C51FB from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD87C51FB can be used for catalog matching and distributor lookup.

Microcontroller, 8-Bit, UVPROM, 12MHz, CMOS, CDIP44, PLASTIC, LCC-44 Product overview: LD87C51FB from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD87C51FB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LD87C51FB - 1069191-LD87C51FB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LD87C51FB
1069191-LD87C51FB
Embedded - Embedded - Microcontrollers - LD87C51FB 1069191-LD87C51FB
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069191-LD87C51FB Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069191-LD87C51FB
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LD87C51FB 1069191-LD87C51FB
Product Name 8-bit 12MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LD87C51FB
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505CA4RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers