87C51 - Microcontroller; 8-Bit with EPROM Memory
Win Source Part Number: 999215-LD87C51FA-1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Rochester Electronics, LLC
Other Names: 2156-LD87C51FA-1,INT
RoHS Status: Not applicable
IC MCU Product overview: LD87C51FA-1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD87C51FA-1 can be used for catalog matching and distributor lookup.
IC MCU
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LD87C51FA-1 | 999215-LD87C51FA-1 | 685-LD87C51FA-1 | LD87C51FA-1 | LD87C51FA-1 | LD87C51FA-1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | |||||
| Life Cycle Stage | Rochester Active | Active | Active | |||
| ROM Type | EPROM | |||||
| Package Type | CDIP; PDIP; Other; PDIP40 | Other; Bulk |