LD8752 - Microcontroller, 8-Bit, UVPROM, 6MHz, NMOS, CDIP40
Win Source Part Number: 1069417-LD8752BH
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-LD8752BH,INTREI
RoHS Status: Not applicable
Microcontroller, 8-Bit, UVPROM, 6MHz, NMOS, CDIP40, CERDIP-40 Product overview: LD8752BH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 6MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD8752BH can be used for catalog matching and distributor lookup.
IC MCU 8BIT
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LD8752BH | 1069417-LD8752BH | 685-LD8752BH | LD8752BH | LD8752BH | LD8752BH |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 6MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |||
| Life Cycle Stage | Rochester Active | Active | Active | |||
| Package Type | CDIP; Other; CDIP40 |