Rochester Electronics 8-bit 3.67MHz Embedded Microcontroller MCU LD8748H

Description
Microcontroller, 8-Bit, UVPROM, 3.67MHz, NMOS, CDIP40, CERDIP-40 Product overview: LD8748H from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.67MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.67MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD8748H can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 8-Bit, UVPROM, 3.67MHz, NMOS, CDIP40, CERDIP-40 Product overview: LD8748H from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.67MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.67MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD8748H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.67MHz Embedded Microcontroller MCU - 685-LD8748H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.67MHz Embedded Microcontroller MCU
685-LD8748H
8-bit 3.67MHz Embedded Microcontroller MCU 685-LD8748H
Microcontroller, 8-Bit, UVPROM, 3.67MHz, NMOS, CDIP40, CERDIP-40 Product overview: LD8748H from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.67MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.67MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD8748H can be used for catalog matching and distributor lookup.

Microcontroller, 8-Bit, UVPROM, 3.67MHz, NMOS, CDIP40, CERDIP-40 Product overview: LD8748H from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.67MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.67MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LD8748H can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LD8748H - 1020219-LD8748H - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LD8748H
1020219-LD8748H
Embedded - Embedded - Microcontrollers - LD8748H 1020219-LD8748H
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020219-LD8748H Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020219-LD8748H
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LD8748H 1020219-LD8748H
Product Name 8-bit 3.67MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LD8748H
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1339907-C167CRLMHABXUMA2 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
7 suppliers