LC890561W-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LC890561W-E
Description
AUDIO I/F RECEIVER + RAM
-
Lingto Electronic Limited
Datasheet
Description
AUDIO I/F RECEIVER + RAM
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
LC890561W-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LC890561W-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details