Manufacturer: ON Semiconductor
Win Source Part Number: 876787-LC87F7NP6AVUE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - series Microcontroller IC 8-Bit 18MHz 256KB (256K x 8) FLASH 100-PQFP/QIP (20x14)
Speed: 18MHz
Package: Bulk
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, PWM, WDT
Number of I/O: 29
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP/QIP (20x14)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 8BIT 256KB FLASH 100PQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 876787-LC87F7NP6AVUEJ-2H | LC87F7NP6AVUEJ-2H |
| Product Name | Embedded - Embedded - Microcontrollers - LC87F7NP6AVUEJ-2H | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 18 MHz | |
| RAM | 256 KB | |
| ROM Type | Flash; FLASH |