LC7930N-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LC7930N-E
Description
LCD DRIVER ICS
-
Lingto Electronic Limited
Datasheet
Description
LCD DRIVER ICS
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
LC7930N-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LC7930N-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
2 suppliers
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
3500 to 6500 MHz
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Supply Voltage
3.3V
Package Type
42-WFQFN Exposed Pad
Pins
42 #
View Details