Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - LC75024-A-E LC75024-A-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 876776-LC75024-A-E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 876776-LC75024-A-E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - LC75024-A-E - 876776-LC75024-A-E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - LC75024-A-E
876776-LC75024-A-E
Embedded - Embedded - DSP (Digital Signal Processors) - LC75024-A-E 876776-LC75024-A-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 876776-LC75024-A-E Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 876776-LC75024-A-E
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - DSP (Digital Signal Processors) - LC75024-A-E - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
LC75024-A-E
Embedded - DSP (Digital Signal Processors) LC75024-A-E
AUDIO DSP

AUDIO DSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 876776-LC75024-A-E LC75024-A-E
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - LC75024-A-E Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21371BSWZ-2B - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers
DSP (Digital Signal Processors) - DSPIC30F6010A-20E/PT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 80-TQFP
Pin Count 80
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details