LC7367JM-TLM-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LC7367JM-TLM-E
Description
DATA COMMUNICATION ICS
-
Lingto Electronic Limited
Datasheet
Description
DATA COMMUNICATION ICS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LC7367JM-TLM-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
600 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details