Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - LB1845-E LB1845-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 844573-LB1845-E Operating Temperature Range: -20°C ~ 85°C (TA) Features: Bipolar Motor Driver Bipolar Parallel 28-HDIP Package: Box Package: 28-SDIP (0.500", 12.70mm) Exposed Pad Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-HDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 844573-LB1845-E Operating Temperature Range: -20°C ~ 85°C (TA) Features: Bipolar Motor Driver Bipolar Parallel 28-HDIP Package: Box Package: 28-SDIP (0.500", 12.70mm) Exposed Pad Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-HDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1845-E - 844573-LB1845-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1845-E
844573-LB1845-E
PMIC - PMIC - Motor Drivers, Controllers - LB1845-E 844573-LB1845-E
Manufacturer: ON Semiconductor Win Source Part Number: 844573-LB1845-E Operating Temperature Range: -20°C ~ 85°C (TA) Features: Bipolar Motor Driver Bipolar Parallel 28-HDIP Package: Box Package: 28-SDIP (0.500", 12.70mm) Exposed Pad Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-HDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 844573-LB1845-E
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Bipolar Motor Driver Bipolar Parallel 28-HDIP
Package: Box
Package: 28-SDIP (0.500", 12.70mm) Exposed Pad
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-HDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 844573-LB1845-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1845-E
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motion Controller, High Performance, 2-axis, Ethernet - XPS-D2 - Newport MKS
Specs
Axes 2.0
Motor / System DC Brushless; DC Servo; Linear
Communication Ethernet
View Details
MC Clipper LD DC -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 32 bits
Axes 4.0 to 8.0
Setup Computer
View Details
AccurET Modular - AccurET 300 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details