LB1838M-TLM-E/BKN -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LB1838M-TLM-E/BKN
Description
STEPPING MOTOR DRIVER
-
Lingto Electronic Limited
Datasheet
Description
STEPPING MOTOR DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LB1838M-TLM-E/BKN |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details