LB1813MS-TLM-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LB1813MS-TLM-E
Description
3PHASE MOTOR DRIVER
-
Lingto Electronic Limited
Datasheet
Description
3PHASE MOTOR DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LB1813MS-TLM-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
1000 kbps
View Details
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details