LB1433N-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LB1433N-E
Description
DARLINGTON DRIVER
-
Lingto Electronic Limited
Datasheet
Description
DARLINGTON DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
LB1433N-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LB1433N-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Device Type
Receiver
Supply Voltage
1.8V; 3.3V
Operating Frequency
42 to 870 MHz
View Details