Rochester Electronics Interface - Drivers, Receivers, Transceivers LB1408-E

Description
DARLINGTON DRIVER
Datasheet
Description
DARLINGTON DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LB1408-E - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LB1408-E
Interface - Drivers, Receivers, Transceivers LB1408-E
DARLINGTON DRIVER

DARLINGTON DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LB1408-E
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32177-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details