Manufacturer: ON Semiconductor
Win Source Part Number: 876712-LB11970FV-W-A
Operating Temperature Range: -30°C ~ 90°C (TA)
Features: - Motor Driver Bipolar Parallel, PWM 18-SSOP
Package: Bulk
Package: 18-LSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 18-SSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MOTOR DRIVER 4.5V-16V 18SSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 876712-LB11970FV-W-AH | LB11970FV-W-AH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11970FV-W-AH | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -30 to 90 C (-22 to 194 F) |