Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR CONTROLLERS
ROCHESTER ELECTRONICS
LB11961V-MPB-E -- PMIC - MOTOR DRIVERS, CONTROLLERS
Rochester Electronics
PMIC - Motor Drivers, Controllers
LB11961V-MPB-E
Description
IC MOTOR DRIVER 4.5V-16V 16SSOP
Datasheet
Description
IC MOTOR DRIVER 4.5V-16V 16SSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB11961V-MPB-E
PMIC - Motor Drivers, Controllers
LB11961V-MPB-E
IC MOTOR DRIVER 4.5V-16V 16SSOP
IC MOTOR DRIVER 4.5V-16V 16SSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Motor Controllers
Product Number
LB11961V-MPB-E
Product Name
PMIC - Motor Drivers, Controllers
Peak Current
1 amps
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
4-axis Stepping and Servo Motor Control Universal PCI Card
PCI-1240U-B2E
Specs
PC-Based Bus
PCI
Motor / System
DC Servo
View Details
Festo Corporation
Motor controller
CMMO-ST-C5-1-DIOP
Specs
Operating Temperature
0 to 50 C (32 to 122 F)
DC Input
24 volts
Continuous Current
0.1000 amps
View Details
PI (Physik Instrumente) L.P.
Digital Multi-Channel Piezo Controller
E-727
Specs
Product
DSP
Resolution
20 bits
Axes
3.0
View Details
Allen-Bradley / Rockwell Automation
ENCL 201A Controller SMC-3
150C-D20JAD-1-4RG
Specs
AC Input
120 volts
Power
55961 watts
View Details